Panasonic Res, 511R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F5110V

Description
RES, 511R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 511R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6520
Res, 511R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6520
RES, 511R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 511R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:511ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6520
Product Name Res, 511R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 511 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details