Panasonic Surface Mount Resistors ERJPA3F5103V

Description
Panasonic ERJPA3F5103V
Request a Quote Datasheet
Description
Panasonic ERJPA3F5103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626990
Surface Mount Resistors 8626990
Panasonic ERJPA3F5103V

Panasonic ERJPA3F5103V

Supplier's Site
Surface Mount Resistors - 1723863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723863
Surface Mount Resistors 1723863
Panasonic ERJPA3F5103V

Panasonic ERJPA3F5103V

Supplier's Site
Res, 510K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6519
Res, 510K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6519
RES, 510K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 510K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626990 85Y6519
Product Name Surface Mount Resistors Res, 510K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details