Panasonic Surface Mount Resistors ERJPA3F5100V

Description
Panasonic ERJPA3F5100V
Request a Quote Datasheet
Description
Panasonic ERJPA3F5100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626984P
Surface Mount Resistors 8626984P
Panasonic ERJPA3F5100V

Panasonic ERJPA3F5100V

Supplier's Site
Surface Mount Resistors - 1723472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723472
Surface Mount Resistors 1723472
Panasonic ERJPA3F5100V

Panasonic ERJPA3F5100V

Supplier's Site
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6516
Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6516
RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 510R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626984P 1723472 85Y6516
Product Name Surface Mount Resistors Surface Mount Resistors Res, 510R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 510 ohms 510 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details