Panasonic Res, 499K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F4993V

Description
RES, 499K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 499K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6513
Res, 499K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6513
RES, 499K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 499K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6513
Product Name Res, 499K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details