Panasonic Res, 48K7, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F4872V

Description
RES, 48K7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, Thick Film; Resistor Case Style Panasonic
85Y6507
Res, 48K7, 1%, Thick Film; Resistor Case Style Panasonic 85Y6507
RES, 48K7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 48K7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:48.7kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6507
Product Name Res, 48K7, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 48700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers