Panasonic Surface Mount Resistors ERJPA3F47R0V

Description
Panasonic ERJPA3F47R0V
Request a Quote Datasheet
Description
Panasonic ERJPA3F47R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626981P
Surface Mount Resistors 8626981P
Panasonic ERJPA3F47R0V

Panasonic ERJPA3F47R0V

Supplier's Site
Surface Mount Resistors - 8626981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626981
Surface Mount Resistors 8626981
Panasonic ERJPA3F47R0V

Panasonic ERJPA3F47R0V

Supplier's Site
Surface Mount Resistors - 1724222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724222
Surface Mount Resistors 1724222
Panasonic ERJPA3F47R0V

Panasonic ERJPA3F47R0V

Supplier's Site
Res, 47R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6494
Res, 47R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6494
RES, 47R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626981P 8626981 85Y6494
Product Name Surface Mount Resistors Surface Mount Resistors Res, 47R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 47 ohms 47 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details