Panasonic Surface Mount Resistors ERJPA3F4701V

Description
Panasonic ERJPA3F4701V
Request a Quote Datasheet
Description
Panasonic ERJPA3F4701V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626975
Surface Mount Resistors 8626975
Panasonic ERJPA3F4701V

Panasonic ERJPA3F4701V

Supplier's Site
Surface Mount Resistors - 8626975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626975P
Surface Mount Resistors 8626975P
Panasonic ERJPA3F4701V

Panasonic ERJPA3F4701V

Supplier's Site
Surface Mount Resistors - 1724221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724221
Surface Mount Resistors 1724221
Panasonic ERJPA3F4701V

Panasonic ERJPA3F4701V

Supplier's Site
SMD 3W Resistor - 52-ERJPA3F4701V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-ERJPA3F4701V
SMD 3W Resistor 52-ERJPA3F4701V
RES SMD 4.7K OHM 1% 1/3W 0603 Product overview: ERJPA3F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPA3F4701V can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 1% 1/3W 0603 Product overview: ERJPA3F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPA3F4701V can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-PA3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 4.7 kOhms Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200, Pulse Withstanding

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-PA3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 4.7 kOhms
Tolerance: ±1%
Composition: Thick Film
Features: Automotive AEC-Q200, Pulse Withstanding

Buy Now Datasheet
Res, 4K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6497
Res, 4K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6497
RES, 4K7, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 4K7, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8626975 8626975P 52-ERJPA3F4701V 85Y6497
Product Name Surface Mount Resistors Surface Mount Resistors SMD 3W Resistor Resistors Chip Resistor - Surface Mount Res, 4K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.3300 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details