RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8626966P | 8626966 | 85Y6496 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 |
| Resistance Range | 470 ohms | 470 ohms | |
| Power Rating | 0.3300 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS |