Panasonic Res, 43R2, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F43R2V

Description
RES, 43R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 43R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R2, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 1%, Thick Film; Resistor Case Style Panasonic
85Y6471
Res, 43R2, 1%, Thick Film; Resistor Case Style Panasonic 85Y6471
RES, 43R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 43R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6471
Product Name Res, 43R2, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details