Panasonic Surface Mount Resistors ERJPA3F4300V

Description
Panasonic ERJPA3F4300V
Request a Quote Datasheet
Description
Panasonic ERJPA3F4300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626953
Surface Mount Resistors 8626953
Panasonic ERJPA3F4300V

Panasonic ERJPA3F4300V

Supplier's Site
Surface Mount Resistors - 1723856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723856
Surface Mount Resistors 1723856
Panasonic ERJPA3F4300V

Panasonic ERJPA3F4300V

Supplier's Site
Res, 430R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6472
Res, 430R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6472
RES, 430R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 430R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626953 85Y6472
Product Name Surface Mount Resistors Res, 430R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details