Panasonic Res, 422K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F4223V

Description
RES, 422K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:422kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 422K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:422kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6469
Res, 422K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6469
RES, 422K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:422kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 422K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:422kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6469
Product Name Res, 422K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 422000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details