Panasonic Res, 4K02, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F4021V

Description
RES, 4K02, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, Thick Film; Resistor Case Style Panasonic
85Y6457
Res, 4K02, 1%, Thick Film; Resistor Case Style Panasonic 85Y6457
RES, 4K02, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K02, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6457
Product Name Res, 4K02, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 4020 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 157544P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details