Panasonic Res, 39R2, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F39R2V

Description
RES, 39R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, Thick Film; Resistor Case Style Panasonic
85Y6447
Res, 39R2, 1%, Thick Film; Resistor Case Style Panasonic 85Y6447
RES, 39R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 39R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6447
Product Name Res, 39R2, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details