Panasonic Surface Mount Resistors ERJPA3F3902V

Description
Panasonic ERJPA3F3902V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3902V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626947
Surface Mount Resistors 8626947
Panasonic ERJPA3F3902V

Panasonic ERJPA3F3902V

Supplier's Site
Surface Mount Resistors - 1724219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724219
Surface Mount Resistors 1724219
Panasonic ERJPA3F3902V

Panasonic ERJPA3F3902V

Supplier's Site
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6450
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6450
RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626947 85Y6450
Product Name Surface Mount Resistors Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details