Panasonic Res, 3K83, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F3831V

Description
RES, 3K83, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.83kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 3K83, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.83kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, Thick Film; Resistor Case Style Panasonic
85Y6443
Res, 3K83, 1%, Thick Film; Resistor Case Style Panasonic 85Y6443
RES, 3K83, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.83kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K83, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.83kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6443
Product Name Res, 3K83, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3830 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details