RES, 3K74, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.74kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y6438 |
| Product Name | Res, 3K74, 1%, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 3740 ohms |
| Tolerance | 1 +/- % |