Panasonic Surface Mount Resistors ERJPA3F3603V

Description
Panasonic ERJPA3F3603V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3603V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626922
Surface Mount Resistors 8626922
Panasonic ERJPA3F3603V

Panasonic ERJPA3F3603V

Supplier's Site
Surface Mount Resistors - 1724647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724647
Surface Mount Resistors 1724647
Panasonic ERJPA3F3603V

Panasonic ERJPA3F3603V

Supplier's Site
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 48AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
48AC2902
Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 48AC2902
RES, 360K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 360K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626922 48AC2902
Product Name Surface Mount Resistors Res, 360K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details