Panasonic Surface Mount Resistors ERJPA3F3601V

Description
Panasonic ERJPA3F3601V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626925P
Surface Mount Resistors 8626925P
Panasonic ERJPA3F3601V

Panasonic ERJPA3F3601V

Supplier's Site
Surface Mount Resistors - 8626925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626925
Surface Mount Resistors 8626925
Panasonic ERJPA3F3601V

Panasonic ERJPA3F3601V

Supplier's Site
Surface Mount Resistors - 1723853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723853
Surface Mount Resistors 1723853
Panasonic ERJPA3F3601V

Panasonic ERJPA3F3601V

Supplier's Site
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6430
Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6430
RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K6, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626925P 8626925 85Y6430
Product Name Surface Mount Resistors Surface Mount Resistors Res, 3K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 3600 ohms 3600 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details