Panasonic Surface Mount Resistors ERJPA3F3600V

Description
Panasonic ERJPA3F3600V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626916
Surface Mount Resistors 8626916
Panasonic ERJPA3F3600V

Panasonic ERJPA3F3600V

Supplier's Site
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6429
Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6429
RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 360R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626916 85Y6429
Product Name Surface Mount Resistors Res, 360R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details