Panasonic Res, 35R7, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F35R7V

Description
RES, 35R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 35R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35R7, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 1%, Thick Film; Resistor Case Style Panasonic
85Y6422
Res, 35R7, 1%, Thick Film; Resistor Case Style Panasonic 85Y6422
RES, 35R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 35R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6422
Product Name Res, 35R7, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details