Panasonic Res, 34K8, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F3482V

Description
RES, 34K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, Thick Film; Resistor Case Style Panasonic
85Y6420
Res, 34K8, 1%, Thick Film; Resistor Case Style Panasonic 85Y6420
RES, 34K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 34K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6420
Product Name Res, 34K8, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 34800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details