Panasonic Surface Mount Resistors ERJPA3F3301V

Description
Panasonic ERJPA3F3301V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3301V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626906P
Surface Mount Resistors 8626906P
Panasonic ERJPA3F3301V

Panasonic ERJPA3F3301V

Supplier's Site
Surface Mount Resistors - 8626906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626906
Surface Mount Resistors 8626906
Panasonic ERJPA3F3301V

Panasonic ERJPA3F3301V

Supplier's Site
Surface Mount Resistors - 1724217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724217
Surface Mount Resistors 1724217
Panasonic ERJPA3F3301V

Panasonic ERJPA3F3301V

Supplier's Site
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6405
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6405
RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626906P 8626906 85Y6405
Product Name Surface Mount Resistors Surface Mount Resistors Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details