Panasonic Res, 32K4, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F3242V

Description
RES, 32K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 32K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 1%, Thick Film; Resistor Case Style Panasonic
85Y6400
Res, 32K4, 1%, Thick Film; Resistor Case Style Panasonic 85Y6400
RES, 32K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 32K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:32.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6400
Product Name Res, 32K4, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 32400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details