Panasonic Res, 3K16, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F3161V

Description
RES, 3K16, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, Thick Film; Resistor Case Style Panasonic
85Y6394
Res, 3K16, 1%, Thick Film; Resistor Case Style Panasonic 85Y6394
RES, 3K16, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K16, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6394
Product Name Res, 3K16, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3160 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details