Panasonic Surface Mount Resistors ERJPA3F30R0V

Description
Panasonic ERJPA3F30R0V
Request a Quote Datasheet
Description
Panasonic ERJPA3F30R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626893
Surface Mount Resistors 8626893
Panasonic ERJPA3F30R0V

Panasonic ERJPA3F30R0V

Supplier's Site
Surface Mount Resistors - 1723463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723463
Surface Mount Resistors 1723463
Panasonic ERJPA3F30R0V

Panasonic ERJPA3F30R0V

Supplier's Site
Res, 30R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6378
Res, 30R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6378
RES, 30R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 30R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626893 85Y6378
Product Name Surface Mount Resistors Res, 30R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details