Panasonic Res, 3K09, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F3091V

Description
RES, 3K09, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 1%, Thick Film; Resistor Case Style Panasonic
85Y6389
Res, 3K09, 1%, Thick Film; Resistor Case Style Panasonic 85Y6389
RES, 3K09, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K09, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6389
Product Name Res, 3K09, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3090 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details