RES, 2K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y6366 |
| Product Name | Res, 2K8, 1%, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 2800 ohms |
| Tolerance | 1 +/- % |