Panasonic Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic ERJPA3F2703V

Description
RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6358
Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6358
RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 270K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.25W, 0603; Resistor Case Style Panasonic - 12AC0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.25W, 0603; Resistor Case Style Panasonic
12AC0781
Res, 270K, 1%, 0.25W, 0603; Resistor Case Style Panasonic 12AC0781
RES, 270K, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y6358 12AC0781
Product Name Res, 270K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic Res, 270K, 1%, 0.25W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 270000 ohms 270000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details