Panasonic Surface Mount Resistors ERJPA3F2700V

Description
Panasonic ERJPA3F2700V
Request a Quote Datasheet
Description
Panasonic ERJPA3F2700V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626865P
Surface Mount Resistors 8626865P
Panasonic ERJPA3F2700V

Panasonic ERJPA3F2700V

Supplier's Site
Surface Mount Resistors - 8626865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626865
Surface Mount Resistors 8626865
Panasonic ERJPA3F2700V

Panasonic ERJPA3F2700V

Supplier's Site
Surface Mount Resistors - 1723847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723847
Surface Mount Resistors 1723847
Panasonic ERJPA3F2700V

Panasonic ERJPA3F2700V

Supplier's Site
Res, 270R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6355
Res, 270R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6355
RES, 270R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626865P 8626865 85Y6355
Product Name Surface Mount Resistors Surface Mount Resistors Res, 270R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 270 ohms 270 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details