Panasonic Res, 2K67, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2671V

Description
RES, 2K67, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, Thick Film; Resistor Case Style Panasonic
85Y6350
Res, 2K67, 1%, Thick Film; Resistor Case Style Panasonic 85Y6350
RES, 2K67, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K67, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6350
Product Name Res, 2K67, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2670 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details