Panasonic Res, 25K5, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2552V

Description
RES, 25K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:25.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:25.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 1%, Thick Film; Resistor Case Style Panasonic
85Y6341
Res, 25K5, 1%, Thick Film; Resistor Case Style Panasonic 85Y6341
RES, 25K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:25.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 25K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:25.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6341
Product Name Res, 25K5, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 25500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details