Panasonic Surface Mount Resistors ERJPA3F2402V

Description
Panasonic ERJPA3F2402V
Request a Quote Datasheet
Description
Panasonic ERJPA3F2402V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626859P
Surface Mount Resistors 8626859P
Panasonic ERJPA3F2402V

Panasonic ERJPA3F2402V

Supplier's Site
Surface Mount Resistors - 8626859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626859
Surface Mount Resistors 8626859
Panasonic ERJPA3F2402V

Panasonic ERJPA3F2402V

Supplier's Site
Surface Mount Resistors - 1723461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723461
Surface Mount Resistors 1723461
Panasonic ERJPA3F2402V

Panasonic ERJPA3F2402V

Supplier's Site
Res, 24K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6329
Res, 24K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6329
RES, 24K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626859P 8626859 85Y6329
Product Name Surface Mount Resistors Surface Mount Resistors Res, 24K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 24000 ohms 24000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details