Panasonic Surface Mount Resistors ERJPA3F2401V

Description
Panasonic ERJPA3F2401V
Request a Quote Datasheet
Description
Panasonic ERJPA3F2401V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626855P
Surface Mount Resistors 8626855P
Panasonic ERJPA3F2401V

Panasonic ERJPA3F2401V

Supplier's Site
Surface Mount Resistors - 8626855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626855
Surface Mount Resistors 8626855
Panasonic ERJPA3F2401V

Panasonic ERJPA3F2401V

Supplier's Site
Surface Mount Resistors - 1723460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723460
Surface Mount Resistors 1723460
Panasonic ERJPA3F2401V

Panasonic ERJPA3F2401V

Supplier's Site
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6328
Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6328
RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K4, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626855P 8626855 85Y6328
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K4, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 2400 ohms 2400 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details