Panasonic Res, 22R1, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F22R1V

Description
RES, 22R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, Thick Film; Resistor Case Style Panasonic
85Y6300
Res, 22R1, 1%, Thick Film; Resistor Case Style Panasonic 85Y6300
RES, 22R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 22R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6300
Product Name Res, 22R1, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details