Panasonic Res, 22K6, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2262V

Description
RES, 22K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 1%, Thick Film; Resistor Case Style Panasonic
85Y6312
Res, 22K6, 1%, Thick Film; Resistor Case Style Panasonic 85Y6312
RES, 22K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6312
Product Name Res, 22K6, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 22600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details