Panasonic Res, 21R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F21R0V

Description
RES, 21R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 21R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6289
Res, 21R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6289
RES, 21R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 21R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6289
Product Name Res, 21R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 21 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details