Panasonic Surface Mount Resistors ERJPA3F2000V

Description
Panasonic ERJPA3F2000V
Request a Quote Datasheet
Description
Panasonic ERJPA3F2000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626815
Surface Mount Resistors 8626815
Panasonic ERJPA3F2000V

Panasonic ERJPA3F2000V

Supplier's Site
Surface Mount Resistors - 8626815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626815P
Surface Mount Resistors 8626815P
Panasonic ERJPA3F2000V

Panasonic ERJPA3F2000V

Supplier's Site
Surface Mount Resistors - 1723453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723453
Surface Mount Resistors 1723453
Panasonic ERJPA3F2000V

Panasonic ERJPA3F2000V

Supplier's Site
Res, 200R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6281
Res, 200R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6281
RES, 200R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 200R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626815 8626815P 85Y6281
Product Name Surface Mount Resistors Surface Mount Resistors Res, 200R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 200 ohms 200 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details