Panasonic Res, 196K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1963V

Description
RES, 196K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 196K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6278
Res, 196K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6278
RES, 196K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 196K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:196kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6278
Product Name Res, 196K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details