Panasonic Res, 18R2, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F18R2V

Description
RES, 18R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 18R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R2, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 1%, Thick Film; Resistor Case Style Panasonic
85Y6255
Res, 18R2, 1%, Thick Film; Resistor Case Style Panasonic 85Y6255
RES, 18R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 18R2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6255
Product Name Res, 18R2, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details