Panasonic Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic ERJPA3F18R0V

Description
RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6254
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6254
RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6254
Product Name Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 18 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details