Panasonic Res, 187R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1870V

Description
RES, 187R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:187ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 187R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:187ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6265
Res, 187R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6265
RES, 187R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:187ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 187R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:187ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6265
Product Name Res, 187R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 187 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details