Panasonic Surface Mount Resistors ERJPA3F1802V

Description
Panasonic ERJPA3F1802V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1802V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626809P
Surface Mount Resistors 8626809P
Panasonic ERJPA3F1802V

Panasonic ERJPA3F1802V

Supplier's Site
Surface Mount Resistors - 8626809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626809
Surface Mount Resistors 8626809
Panasonic ERJPA3F1802V

Panasonic ERJPA3F1802V

Supplier's Site
Surface Mount Resistors - 1724210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724210
Surface Mount Resistors 1724210
Panasonic ERJPA3F1802V

Panasonic ERJPA3F1802V

Supplier's Site
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6259
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6259
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626809P 8626809 85Y6259
Product Name Surface Mount Resistors Surface Mount Resistors Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 18000 ohms 18000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details