Panasonic Res, 17R4, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F17R4V

Description
RES, 17R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 17R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R4, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 1%, Thick Film; Resistor Case Style Panasonic
85Y6244
Res, 17R4, 1%, Thick Film; Resistor Case Style Panasonic 85Y6244
RES, 17R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 17R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6244
Product Name Res, 17R4, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details