Panasonic Res, 1K78, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1781V

Description
RES, 1K78, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.78kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K78, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.78kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K78, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 1%, Thick Film; Resistor Case Style Panasonic
85Y6251
Res, 1K78, 1%, Thick Film; Resistor Case Style Panasonic 85Y6251
RES, 1K78, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.78kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K78, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.78kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6251
Product Name Res, 1K78, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1780 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details