Panasonic Res, 1K74, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1741V

Description
RES, 1K74, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.74kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.74kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 1%, Thick Film; Resistor Case Style Panasonic
85Y6247
Res, 1K74, 1%, Thick Film; Resistor Case Style Panasonic 85Y6247
RES, 1K74, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.74kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K74, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.74kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6247
Product Name Res, 1K74, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1740 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details