Panasonic Res, 174R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1740V

Description
RES, 174R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 174R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6246
Res, 174R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6246
RES, 174R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 174R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6246
Product Name Res, 174R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 174 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details