Panasonic Surface Mount Resistors ERJPA3F1502V

Description
Panasonic ERJPA3F1502V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1502V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626776
Surface Mount Resistors 8626776
Panasonic ERJPA3F1502V

Panasonic ERJPA3F1502V

Supplier's Site
Surface Mount Resistors - 8626776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626776P
Surface Mount Resistors 8626776P
Panasonic ERJPA3F1502V

Panasonic ERJPA3F1502V

Supplier's Site
Surface Mount Resistors - 1723447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723447
Surface Mount Resistors 1723447
Panasonic ERJPA3F1502V

Panasonic ERJPA3F1502V

Supplier's Site
Res, 15K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6214
Res, 15K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6214
RES, 15K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626776 8626776P 85Y6214
Product Name Surface Mount Resistors Surface Mount Resistors Res, 15K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details