Panasonic Surface Mount Resistors ERJPA3F1501V

Description
Panasonic ERJPA3F1501V
Request a Quote
Description
Panasonic ERJPA3F1501V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626773
Surface Mount Resistors 8626773
Panasonic ERJPA3F1501V

Panasonic ERJPA3F1501V

Supplier's Site
Surface Mount Resistors - 8626773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626773P
Surface Mount Resistors 8626773P
Panasonic ERJPA3F1501V

Panasonic ERJPA3F1501V

Supplier's Site
Surface Mount Resistors - 1723841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723841
Surface Mount Resistors 1723841
Panasonic ERJPA3F1501V

Panasonic ERJPA3F1501V

Supplier's Site
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6213
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6213
RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626773 8626773P 85Y6213
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1500 ohms 1500 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details