Panasonic Surface Mount Resistors ERJPA3F1500V

Description
Panasonic ERJPA3F1500V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626764
Surface Mount Resistors 8626764
Panasonic ERJPA3F1500V

Panasonic ERJPA3F1500V

Supplier's Site
Surface Mount Resistors - 8626764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626764P
Surface Mount Resistors 8626764P
Panasonic ERJPA3F1500V

Panasonic ERJPA3F1500V

Supplier's Site
Surface Mount Resistors - 1724644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724644
Surface Mount Resistors 1724644
Panasonic ERJPA3F1500V

Panasonic ERJPA3F1500V

Supplier's Site
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6212
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6212
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626764 8626764P 85Y6212
Product Name Surface Mount Resistors Surface Mount Resistors Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 150 ohms 150 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details