Panasonic Surface Mount Resistors ERJPA3F1303V

Description
Panasonic ERJPA3F1303V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1303V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626767
Surface Mount Resistors 8626767
Panasonic ERJPA3F1303V

Panasonic ERJPA3F1303V

Supplier's Site
Surface Mount Resistors - 1723839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723839
Surface Mount Resistors 1723839
Panasonic ERJPA3F1303V

Panasonic ERJPA3F1303V

Supplier's Site
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 96Y5684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
96Y5684
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 96Y5684
RES, 130K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 130K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626767 96Y5684
Product Name Surface Mount Resistors Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details